Vishay Intertechnology, Inc. Through Hole Resistors CMF5537K400BHR6

Description
37.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
37.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5537K400BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K400BHR6-ND
Through Hole Resistors CMF5537K400BHR6-ND
37.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 37.4K OHM 1/2W .1% AXIAL - CMF5537K400BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/2W .1% AXIAL
CMF5537K400BHR6
RES 37.4K OHM 1/2W .1% AXIAL CMF5537K400BHR6
RES 37.4Kohm 1/2W .1% AXIAL

RES 37.4Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,374Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3896 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,374Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C3896
Resistor,metal Film,374Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C3896
Resistor,Metal Film,374KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,374KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537K400BHR6-ND CMF5537K400BHR6 41C3896
Product Name Through Hole Resistors RES 37.4K OHM 1/2W .1% AXIAL Resistor,metal Film,374Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details