Vishay Intertechnology, Inc. Through Hole Resistors CMF5537K400BER6

Description
37.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
37.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5537K400BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K400BER6-ND
Through Hole Resistors CMF5537K400BER6-ND
37.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5537K400BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5537K400BER6
Metal Film Resistors - CMF5537K400BER6
Metal Film Resistors - Through Hole 1/4watt 37.4Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 37.4Kohms 0.1%

Supplier's Site
Resistor,metal Film,37.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3887
Resistor,metal Film,37.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3887
Resistor,Metal Film,37.4KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,37.4KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537K400BER6-ND CMF5537K400BER6 41C3887
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,37.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details