Vishay Intertechnology, Inc. RES 37.4K OHM 1/2W .1% AXIAL CMF5537K400BEEA70

Description
RES 37.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/2W .1% AXIAL - CMF5537K400BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/2W .1% AXIAL
CMF5537K400BEEA70
RES 37.4K OHM 1/2W .1% AXIAL CMF5537K400BEEA70
RES 37.4Kohm 1/2W .1% AXIAL

RES 37.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5537K400BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K400BEEA70-ND
Through Hole Resistors CMF5537K400BEEA70-ND
37.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 37.4K .1% T-9 Ea E3 Vishay - 68P6907 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 37.4K .1% T-9 Ea E3 Vishay
68P6907
Cmf-55-70 37.4K .1% T-9 Ea E3 Vishay 68P6907
CMF-55-70 37.4K .1% T-9 EA e3

CMF-55-70 37.4K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537K400BEEA70 CMF5537K400BEEA70-ND 68P6907
Product Name RES 37.4K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 37.4K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details