Vishay Intertechnology, Inc. RES 37K OHM 1/2W 1% AXIAL CMF5537K000FKRE

Description
RES 37Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 37Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37K OHM 1/2W 1% AXIAL - CMF5537K000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37K OHM 1/2W 1% AXIAL
CMF5537K000FKRE
RES 37K OHM 1/2W 1% AXIAL CMF5537K000FKRE
RES 37Kohm 1/2W 1% AXIAL

RES 37Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5537K000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K000FKRE-ND
Through Hole Resistors CMF5537K000FKRE-ND
37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 37K 1% T-1 R36 Vishay - 68P6897 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 37K 1% T-1 R36 Vishay
68P6897
Cmf-55 37K 1% T-1 R36 Vishay 68P6897
CMF-55 37K 1% T-1 R36

CMF-55 37K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537K000FKRE CMF5537K000FKRE-ND 68P6897
Product Name RES 37K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 37K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details