Vishay Intertechnology, Inc. RES 37K OHM 1/2W .1% AXIAL CMF5537K000BEEA70

Description
RES 37Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 37Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37K OHM 1/2W .1% AXIAL - CMF5537K000BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37K OHM 1/2W .1% AXIAL
CMF5537K000BEEA70
RES 37K OHM 1/2W .1% AXIAL CMF5537K000BEEA70
RES 37Kohm 1/2W .1% AXIAL

RES 37Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5537K000BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K000BEEA70-ND
Through Hole Resistors CMF5537K000BEEA70-ND
37 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 37K .1% T-9 Ea E3 Vishay - 68P6895 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 37K .1% T-9 Ea E3 Vishay
68P6895
Cmf-55-70 37K .1% T-9 Ea E3 Vishay 68P6895
CMF-55-70 37K .1% T-9 EA e3

CMF-55-70 37K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537K000BEEA70 CMF5537K000BEEA70-ND 68P6895
Product Name RES 37K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 37K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details