Vishay Intertechnology, Inc. RES 375 OHM 1/2W 1% AXIAL CMF55375R00FKBF

Description
RES 375ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 375ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 375 OHM 1/2W 1% AXIAL - CMF55375R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 375 OHM 1/2W 1% AXIAL
CMF55375R00FKBF
RES 375 OHM 1/2W 1% AXIAL CMF55375R00FKBF
RES 375ohm 1/2W 1% AXIAL

RES 375ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55375R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55375R00FKBF-ND
Through Hole Resistors CMF55375R00FKBF-ND
375 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

375 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 375 1% T-1 B14 Vishay - 68P6990 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 375 1% T-1 B14 Vishay
68P6990
Cmf-55 375 1% T-1 B14 Vishay 68P6990
CMF-55 375 1% T-1 B14

CMF-55 375 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55375R00FKBF CMF55375R00FKBF-ND 68P6990
Product Name RES 375 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 375 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 375 ohms 375 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers