Vishay Precision Group Metal Film Resistors - CMF55375R00BER7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55375R00BER7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55375R00BER7
Metal Film Resistors - CMF55375R00BER7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 375 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C3971 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 375 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C3971
Cmf55, 375 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C3971
CMF55, 375 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 375 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55375R00BER7 41C3971
Product Name Metal Film Resistors - Cmf55, 375 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details