Vishay Intertechnology, Inc. Metal Film Resistors - CMF55375R00BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55375R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55375R00BER6
Metal Film Resistors - CMF55375R00BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55375R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55375R00BER6-ND
Through Hole Resistors CMF55375R00BER6-ND
375 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

375 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 375 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C3970 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 375 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C3970
Cmf55, 375 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C3970
CMF55, 375 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 375 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55375R00BER6 CMF55375R00BER6-ND 41C3970
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 375 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 375 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details