Vishay Intertechnology, Inc. RES 375 OHM 1/2W 0.1% AXIAL CMF55375R00BEEA

Description
RES 375ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 375ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 375 OHM 1/2W 0.1% AXIAL - CMF55375R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 375 OHM 1/2W 0.1% AXIAL
CMF55375R00BEEA
RES 375 OHM 1/2W 0.1% AXIAL CMF55375R00BEEA
RES 375ohm 1/2W 0.1% AXIAL

RES 375ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55375R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55375R00BEEA-ND
Through Hole Resistors CMF55375R00BEEA-ND
375 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

375 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55375R00BEEA CMF55375R00BEEA-ND
Product Name RES 375 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 375 ohms 375 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers