Vishay Intertechnology, Inc. Metal Film Resistors - CMF55374R00FKEB

Description
Metal Film Resistors - Through Hole 1/4watt 374ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 374ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55374R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55374R00FKEB
Metal Film Resistors - CMF55374R00FKEB
Metal Film Resistors - Through Hole 1/4watt 374ohms 1%

Metal Film Resistors - Through Hole 1/4watt 374ohms 1%

Supplier's Site
Through Hole Resistors - CMF55374R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55374R00FKEB-ND
Through Hole Resistors CMF55374R00FKEB-ND
374 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 374 1% T-1 Eb E3 Vishay - 48P6648 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 374 1% T-1 Eb E3 Vishay
48P6648
Cmf-55 374 1% T-1 Eb E3 Vishay 48P6648
CMF-55 374 1% T-1 EB e3

CMF-55 374 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55374R00FKEB CMF55374R00FKEB-ND 48P6648
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 374 1% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details