Vishay Intertechnology, Inc. RES 374 OHM 1/2W 1% AXIAL CMF55374R00FKEA

Description
RES 374ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 374ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/2W 1% AXIAL - CMF55374R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/2W 1% AXIAL
CMF55374R00FKEA
RES 374 OHM 1/2W 1% AXIAL CMF55374R00FKEA
RES 374ohm 1/2W 1% AXIAL

RES 374ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55374R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55374R00FKEA-ND
Through Hole Resistors CMF55374R00FKEA-ND
374 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55374R00FKEA CMF55374R00FKEA-ND
Product Name RES 374 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers