Vishay Intertechnology, Inc. RES 374 OHM 1/2W .5% AXIAL CMF55374R00DHEA

Description
RES 374ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 374ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/2W .5% AXIAL - CMF55374R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/2W .5% AXIAL
CMF55374R00DHEA
RES 374 OHM 1/2W .5% AXIAL CMF55374R00DHEA
RES 374ohm 1/2W .5% AXIAL

RES 374ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55374R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55374R00DHEA-ND
Through Hole Resistors CMF55374R00DHEA-ND
374 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 374 .5% T-2 Ea E3 Vishay - 68P6983 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 374 .5% T-2 Ea E3 Vishay
68P6983
Cmf-55 374 .5% T-2 Ea E3 Vishay 68P6983
CMF-55 374 .5% T-2 EA e3

CMF-55 374 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55374R00DHEA CMF55374R00DHEA-ND 68P6983
Product Name RES 374 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 374 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers