Vishay Intertechnology, Inc. RES 374 OHM 1/2W .1% AXIAL CMF55374R00BHR6

Description
RES 374ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 374ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/2W .1% AXIAL - CMF55374R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/2W .1% AXIAL
CMF55374R00BHR6
RES 374 OHM 1/2W .1% AXIAL CMF55374R00BHR6
RES 374ohm 1/2W .1% AXIAL

RES 374ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55374R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55374R00BHR6-ND
Through Hole Resistors CMF55374R00BHR6-ND
374 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,374Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3964 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,374Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C3964
Resistor,metal Film,374Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C3964
Resistor,Metal Film,374Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,374Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55374R00BHR6 CMF55374R00BHR6-ND 41C3964
Product Name RES 374 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,374Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details