Vishay Intertechnology, Inc. Through Hole Resistors CMF55374R00BHEB

Description
374 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
374 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55374R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55374R00BHEB-ND
Through Hole Resistors CMF55374R00BHEB-ND
374 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 374 OHM 1/2W .1% AXIAL - CMF55374R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/2W .1% AXIAL
CMF55374R00BHEB
RES 374 OHM 1/2W .1% AXIAL CMF55374R00BHEB
RES 374ohm 1/2W .1% AXIAL

RES 374ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 374 .1% T-2 Eb E3 Vishay - 68P6981 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 374 .1% T-2 Eb E3 Vishay
68P6981
Cmf-55 374 .1% T-2 Eb E3 Vishay 68P6981
CMF-55 374 .1% T-2 EB e3

CMF-55 374 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55374R00BHEB-ND CMF55374R00BHEB 68P6981
Product Name Through Hole Resistors RES 374 OHM 1/2W .1% AXIAL Cmf-55 374 .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details