Vishay Intertechnology, Inc. RES 374 OHM 1/2W .1% AXIAL CMF55374R00BHEA

Description
RES 374ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 374ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/2W .1% AXIAL - CMF55374R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/2W .1% AXIAL
CMF55374R00BHEA
RES 374 OHM 1/2W .1% AXIAL CMF55374R00BHEA
RES 374ohm 1/2W .1% AXIAL

RES 374ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55374R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55374R00BHEA-ND
Through Hole Resistors CMF55374R00BHEA-ND
374 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 374 .1% T-2 Ea E3 Vishay - 68P6980 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 374 .1% T-2 Ea E3 Vishay
68P6980
Cmf-55 374 .1% T-2 Ea E3 Vishay 68P6980
CMF-55 374 .1% T-2 EA e3

CMF-55 374 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55374R00BHEA CMF55374R00BHEA-ND 68P6980
Product Name RES 374 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 374 .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers