Vishay Intertechnology, Inc. Through Hole Resistors CMF55374K00FKRE

Description
374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55374K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55374K00FKRE-ND
Through Hole Resistors CMF55374K00FKRE-ND
374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55374K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55374K00FKRE
Metal Film Resistors - CMF55374K00FKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,374Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,374Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3960
Resistor,metal Film,374Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3960
Resistor,Metal Film,374KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,374KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55374K00FKRE-ND CMF55374K00FKRE 41C3960
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,374Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details