Vishay Intertechnology, Inc. RES 374K OHM 1/2W 1% AXIAL CMF55374K00FKR6

Description
RES 374Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 374Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1/2W 1% AXIAL - CMF55374K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/2W 1% AXIAL
CMF55374K00FKR6
RES 374K OHM 1/2W 1% AXIAL CMF55374K00FKR6
RES 374Kohm 1/2W 1% AXIAL

RES 374Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55374K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55374K00FKR6-ND
Through Hole Resistors CMF55374K00FKR6-ND
374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.74Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.74Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3961
Resistor,metal Film,3.74Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3961
Resistor,Metal Film,3.74MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.74MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55374K00FKR6 CMF55374K00FKR6-ND 41C3961
Product Name RES 374K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.74Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details