Vishay Intertechnology, Inc. RES 374K OHM 1/2W 1% AXIAL CMF55374K00FHRE70

Description
RES 374Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 374Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1/2W 1% AXIAL - CMF55374K00FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/2W 1% AXIAL
CMF55374K00FHRE70
RES 374K OHM 1/2W 1% AXIAL CMF55374K00FHRE70
RES 374Kohm 1/2W 1% AXIAL

RES 374Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55374K00FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55374K00FHRE70-ND
Through Hole Resistors CMF55374K00FHRE70-ND
374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 374 Kohm, +/1 Percent, 50 Ppm Vishay - 41C3950 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 374 Kohm, +/1 Percent, 50 Ppm Vishay
41C3950
Cmf55, 374 Kohm, +/1 Percent, 50 Ppm Vishay 41C3950
CMF55, 374 kOhm, +/- 1 Percent, 50 ppm

CMF55, 374 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55374K00FHRE70 CMF55374K00FHRE70-ND 41C3950
Product Name RES 374K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 374 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details