Vishay Intertechnology, Inc. RES 374K OHM 1% 50PPM 1/2W CMF55374K00FHEB

Description
RES 374Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 374Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1% 50PPM 1/2W - CMF55374K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1% 50PPM 1/2W
CMF55374K00FHEB
RES 374K OHM 1% 50PPM 1/2W CMF55374K00FHEB
RES 374Kohm 1% 50PPM 1/2W

RES 374Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF374KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF374KHFTR-ND
Through Hole Resistors CMF374KHFTR-ND
374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55374K00FHEB CMF374KHFTR-ND
Product Name RES 374K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 374000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details