Vishay Intertechnology, Inc. RES 374K OHM 1/2W 1% AXIAL CMF55374K00FHEA70

Description
RES 374Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 374Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1/2W 1% AXIAL - CMF55374K00FHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/2W 1% AXIAL
CMF55374K00FHEA70
RES 374K OHM 1/2W 1% AXIAL CMF55374K00FHEA70
RES 374Kohm 1/2W 1% AXIAL

RES 374Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55374K00FHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55374K00FHEA70-ND
Through Hole Resistors CMF55374K00FHEA70-ND
374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 374K 1% T-2 Ea E3 Vishay - 68P6974 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 374K 1% T-2 Ea E3 Vishay
68P6974
Cmf-55-70 374K 1% T-2 Ea E3 Vishay 68P6974
CMF-55-70 374K 1% T-2 EA e3

CMF-55-70 374K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55374K00FHEA70 CMF55374K00FHEA70-ND 68P6974
Product Name RES 374K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 374K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details