Vishay Intertechnology, Inc. RES 374K OHM 1/2W .1% AXIAL CMF55374K00BHR6

Description
RES 374Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 374Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1/2W .1% AXIAL - CMF55374K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/2W .1% AXIAL
CMF55374K00BHR6
RES 374K OHM 1/2W .1% AXIAL CMF55374K00BHR6
RES 374Kohm 1/2W .1% AXIAL

RES 374Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55374K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55374K00BHR6-ND
Through Hole Resistors CMF55374K00BHR6-ND
374 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 374K .1% T-2 Re6 Vishay - 68P6972 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 374K .1% T-2 Re6 Vishay
68P6972
Cmf-55 374K .1% T-2 Re6 Vishay 68P6972
CMF-55 374K .1% T-2 RE6

CMF-55 374K .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55374K00BHR6 CMF55374K00BHR6-ND 68P6972
Product Name RES 374K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 374K .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details