Vishay Intertechnology, Inc. RES 370K OHM 1/2W .1% AXIAL CMF55370K00BHR6

Description
RES 370Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 370Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 370K OHM 1/2W .1% AXIAL - CMF55370K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 370K OHM 1/2W .1% AXIAL
CMF55370K00BHR6
RES 370K OHM 1/2W .1% AXIAL CMF55370K00BHR6
RES 370Kohm 1/2W .1% AXIAL

RES 370Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55370K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55370K00BHR6-ND
Through Hole Resistors CMF55370K00BHR6-ND
370 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

370 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,370Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3941 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,370Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C3941
Resistor,metal Film,370Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C3941
Resistor,Metal Film,370KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,370KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55370K00BHR6 CMF55370K00BHR6-ND 41C3941
Product Name RES 370K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,370Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 370000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details