Vishay Intertechnology, Inc. RES 370K OHM 1/2W .1% AXIAL CMF55370K00BHEA

Description
RES 370Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 370Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 370K OHM 1/2W .1% AXIAL - CMF55370K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 370K OHM 1/2W .1% AXIAL
CMF55370K00BHEA
RES 370K OHM 1/2W .1% AXIAL CMF55370K00BHEA
RES 370Kohm 1/2W .1% AXIAL

RES 370Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55370K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55370K00BHEA-ND
Through Hole Resistors CMF55370K00BHEA-ND
370 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

370 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 370K .1% T-2 Ea E3 Vishay - 68P6966 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 370K .1% T-2 Ea E3 Vishay
68P6966
Cmf-55 370K .1% T-2 Ea E3 Vishay 68P6966
CMF-55 370K .1% T-2 EA e3

CMF-55 370K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55370K00BHEA CMF55370K00BHEA-ND 68P6966
Product Name RES 370K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 370K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 370000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details