Vishay Precision Group Metal Film Resistors - CMF55370K00BEWF70

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55370K00BEWF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55370K00BEWF70
Metal Film Resistors - CMF55370K00BEWF70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 370 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C3939 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 370 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C3939
Cmf55, 370 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C3939
CMF55, 370 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 370 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55370K00BEWF70 41C3939
Product Name Metal Film Resistors - Cmf55, 370 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details