Vishay Intertechnology, Inc. RES 36.6 OHM 1/2W 1% AXIAL CMF5536R600FKR6

Description
RES 36.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.6 OHM 1/2W 1% AXIAL - CMF5536R600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.6 OHM 1/2W 1% AXIAL
CMF5536R600FKR6
RES 36.6 OHM 1/2W 1% AXIAL CMF5536R600FKR6
RES 36.6ohm 1/2W 1% AXIAL

RES 36.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5536R600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536R600FKR6-ND
Through Hole Resistors CMF5536R600FKR6-ND
36.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 36.6 1% T-1 Re6 Vishay - 68P6854 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 36.6 1% T-1 Re6 Vishay
68P6854
Cmf-55 36.6 1% T-1 Re6 Vishay 68P6854
CMF-55 36.6 1% T-1 RE6

CMF-55 36.6 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536R600FKR6 CMF5536R600FKR6-ND 68P6854
Product Name RES 36.6 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 36.6 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.6 ohms 36.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details