Vishay Intertechnology, Inc. Through Hole Resistors CMF5536R600FKEA

Description
36.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5536R600FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536R600FKEA-ND
Through Hole Resistors CMF5536R600FKEA-ND
36.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36.6 OHM 1/2W 1% AXIAL - CMF5536R600FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.6 OHM 1/2W 1% AXIAL
CMF5536R600FKEA
RES 36.6 OHM 1/2W 1% AXIAL CMF5536R600FKEA
RES 36.6ohm 1/2W 1% AXIAL

RES 36.6ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 36.6 1% T-1 Ea E3 Vishay - 48P6630 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 36.6 1% T-1 Ea E3 Vishay
48P6630
Cmf-55 36.6 1% T-1 Ea E3 Vishay 48P6630
CMF-55 36.6 1% T-1 EA e3

CMF-55 36.6 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536R600FKEA-ND CMF5536R600FKEA 48P6630
Product Name Through Hole Resistors RES 36.6 OHM 1/2W 1% AXIAL Cmf-55 36.6 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 36.6 ohms 36.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details