Vishay Intertechnology, Inc. Through Hole Resistors CMF5536R500DHEK

Description
36.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5536R500DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536R500DHEK-ND
Through Hole Resistors CMF5536R500DHEK-ND
36.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36.5 OHM 1/2W .5% AXIAL - CMF5536R500DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/2W .5% AXIAL
CMF5536R500DHEK
RES 36.5 OHM 1/2W .5% AXIAL CMF5536R500DHEK
RES 36.5ohm 1/2W .5% AXIAL

RES 36.5ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 36.5 .5% T-2 Ek E3 Vishay - 68P6851 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 36.5 .5% T-2 Ek E3 Vishay
68P6851
Cmf-55 36.5 .5% T-2 Ek E3 Vishay 68P6851
CMF-55 36.5 .5% T-2 EK e3

CMF-55 36.5 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536R500DHEK-ND CMF5536R500DHEK 68P6851
Product Name Through Hole Resistors RES 36.5 OHM 1/2W .5% AXIAL Cmf-55 36.5 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details