Vishay Intertechnology, Inc. RES 36.5 OHM 1/2W 0.5% AXIAL CMF5536R500DHBF

Description
RES 36.5ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1/2W 0.5% AXIAL - CMF5536R500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/2W 0.5% AXIAL
CMF5536R500DHBF
RES 36.5 OHM 1/2W 0.5% AXIAL CMF5536R500DHBF
RES 36.5ohm 1/2W 0.5% AXIAL

RES 36.5ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5536R500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536R500DHBF-ND
Through Hole Resistors CMF5536R500DHBF-ND
36.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,36.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3840 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,36.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3840
Resistor,metal Film,36.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3840
Resistor,Metal Film,36.5Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,36.5Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536R500DHBF CMF5536R500DHBF-ND 41C3840
Product Name RES 36.5 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,36.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details