Vishay Intertechnology, Inc. Through Hole Resistors CMF5536R100DHBF

Description
36.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5536R100DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536R100DHBF-ND
Through Hole Resistors CMF5536R100DHBF-ND
36.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36.1 OHM 1/2W .5% AXIAL - CMF5536R100DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.1 OHM 1/2W .5% AXIAL
CMF5536R100DHBF
RES 36.1 OHM 1/2W .5% AXIAL CMF5536R100DHBF
RES 36.1ohm 1/2W .5% AXIAL

RES 36.1ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,36.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3839 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,36.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3839
Resistor,metal Film,36.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3839
Resistor,Metal Film,36.1Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,36.1Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536R100DHBF-ND CMF5536R100DHBF 41C3839
Product Name Through Hole Resistors RES 36.1 OHM 1/2W .5% AXIAL Resistor,metal Film,36.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 36.1 ohms 36.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details