Vishay Precision Group Metal Film Resistors - CMF5536R000FKKA

Description
Metal Film Resistors - Through Hole CMF-55 36 1% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 36 1% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5536R000FKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5536R000FKKA
Metal Film Resistors - CMF5536R000FKKA
Metal Film Resistors - Through Hole CMF-55 36 1% T-1 K36

Metal Film Resistors - Through Hole CMF-55 36 1% T-1 K36

Supplier's Site
Cmf-55 36 1% T-1 K36 Vishay - 68P6845 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 36 1% T-1 K36 Vishay
68P6845
Cmf-55 36 1% T-1 K36 Vishay 68P6845
CMF-55 36 1% T-1 K36

CMF-55 36 1% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5536R000FKKA 68P6845
Product Name Metal Film Resistors - Cmf-55 36 1% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details