Vishay Intertechnology, Inc. Through Hole Resistors CMF5536R000FKEB

Description
36 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5536R000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536R000FKEB-ND
Through Hole Resistors CMF5536R000FKEB-ND
36 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36 OHM 1/2W 1% AXIAL - CMF5536R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36 OHM 1/2W 1% AXIAL
CMF5536R000FKEB
RES 36 OHM 1/2W 1% AXIAL CMF5536R000FKEB
RES 36ohm 1/2W 1% AXIAL

RES 36ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 36 1% T-1 Eb E3 Vishay - 48P6628 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 36 1% T-1 Eb E3 Vishay
48P6628
Cmf-55 36 1% T-1 Eb E3 Vishay 48P6628
CMF-55 36 1% T-1 EB e3

CMF-55 36 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536R000FKEB-ND CMF5536R000FKEB 48P6628
Product Name Through Hole Resistors RES 36 OHM 1/2W 1% AXIAL Cmf-55 36 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details