Vishay Intertechnology, Inc. RES 36.5K OHM 1/2W 1% AXIAL CMF5536K500FKR6

Description
RES 36.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/2W 1% AXIAL - CMF5536K500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/2W 1% AXIAL
CMF5536K500FKR6
RES 36.5K OHM 1/2W 1% AXIAL CMF5536K500FKR6
RES 36.5Kohm 1/2W 1% AXIAL

RES 36.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5536K500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K500FKR6-ND
Through Hole Resistors CMF5536K500FKR6-ND
36.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,365Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3837 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,365Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3837
Resistor,metal Film,365Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3837
Resistor,Metal Film,365KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,365KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K500FKR6 CMF5536K500FKR6-ND 41C3837
Product Name RES 36.5K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,365Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers