Vishay Intertechnology, Inc. RES 36.5K OHM 1/2W 1% AXIAL CMF5536K500FHR6

Description
RES 36.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/2W 1% AXIAL - CMF5536K500FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/2W 1% AXIAL
CMF5536K500FHR6
RES 36.5K OHM 1/2W 1% AXIAL CMF5536K500FHR6
RES 36.5Kohm 1/2W 1% AXIAL

RES 36.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5536K500FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K500FHR6-ND
Through Hole Resistors CMF5536K500FHR6-ND
36.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,365Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3832 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,365Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C3832
Res,metal Film,365Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C3832
RES,Metal Film,365KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

RES,Metal Film,365KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K500FHR6 CMF5536K500FHR6-ND 41C3832
Product Name RES 36.5K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,365Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers