Vishay Intertechnology, Inc. Through Hole Resistors CMF5536K500FHEA

Description
36.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5536K500FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K500FHEA-ND
Through Hole Resistors CMF5536K500FHEA-ND
36.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36.5K OHM 1/2W 1% AXIAL - CMF5536K500FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/2W 1% AXIAL
CMF5536K500FHEA
RES 36.5K OHM 1/2W 1% AXIAL CMF5536K500FHEA
RES 36.5Kohm 1/2W 1% AXIAL

RES 36.5Kohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5536K500FHEA-ND CMF5536K500FHEA
Product Name Through Hole Resistors RES 36.5K OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers