Vishay Intertechnology, Inc. Through Hole Resistors CMF5536K500DHRE

Description
36.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5536K500DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K500DHRE-ND
Through Hole Resistors CMF5536K500DHRE-ND
36.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36.5K OHM 1/2W .5% AXIAL - CMF5536K500DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/2W .5% AXIAL
CMF5536K500DHRE
RES 36.5K OHM 1/2W .5% AXIAL CMF5536K500DHRE
RES 36.5Kohm 1/2W .5% AXIAL

RES 36.5Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 36.5K .5% T-2 R36 Vishay - 68P6836 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 36.5K .5% T-2 R36 Vishay
68P6836
Cmf-55 36.5K .5% T-2 R36 Vishay 68P6836
CMF-55 36.5K .5% T-2 R36

CMF-55 36.5K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K500DHRE-ND CMF5536K500DHRE 68P6836
Product Name Through Hole Resistors RES 36.5K OHM 1/2W .5% AXIAL Cmf-55 36.5K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details