Vishay Precision Group Metal Film Resistors - CMF5536K500DHR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5536K500DHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5536K500DHR7
Metal Film Resistors - CMF5536K500DHR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 36.5 Kohm, +/0.5 Percent, 50 Ppm Vishay - 41C3823 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 36.5 Kohm, +/0.5 Percent, 50 Ppm Vishay
41C3823
Cmf55, 36.5 Kohm, +/0.5 Percent, 50 Ppm Vishay 41C3823
CMF55, 36.5 kOhm, +/- 0.5 Percent, 50 ppm

CMF55, 36.5 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5536K500DHR7 41C3823
Product Name Metal Film Resistors - Cmf55, 36.5 Kohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details