Vishay Intertechnology, Inc. RES 36.5K OHM 1/2W .1% AXIAL CMF5536K500BHEK

Description
RES 36.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 36.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/2W .1% AXIAL - CMF5536K500BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/2W .1% AXIAL
CMF5536K500BHEK
RES 36.5K OHM 1/2W .1% AXIAL CMF5536K500BHEK
RES 36.5Kohm 1/2W .1% AXIAL

RES 36.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5536K500BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K500BHEK-ND
Through Hole Resistors CMF5536K500BHEK-ND
36.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 36.5K .1% T-2 Ek E3 Vishay - 68P6833 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 36.5K .1% T-2 Ek E3 Vishay
68P6833
Cmf-55 36.5K .1% T-2 Ek E3 Vishay 68P6833
CMF-55 36.5K .1% T-2 EK e3

CMF-55 36.5K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K500BHEK CMF5536K500BHEK-ND 68P6833
Product Name RES 36.5K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 36.5K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details