Vishay Intertechnology, Inc. Through Hole Resistors CMF5536K500BHBF

Description
36.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5536K500BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K500BHBF-ND
Through Hole Resistors CMF5536K500BHBF-ND
36.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36.5K OHM 1/2W .1% AXIAL - CMF5536K500BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/2W .1% AXIAL
CMF5536K500BHBF
RES 36.5K OHM 1/2W .1% AXIAL CMF5536K500BHBF
RES 36.5Kohm 1/2W .1% AXIAL

RES 36.5Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,365Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3816 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,365Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C3816
Resistor,metal Film,365Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C3816
Resistor,Metal Film,365KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,365KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K500BHBF-ND CMF5536K500BHBF 41C3816
Product Name Through Hole Resistors RES 36.5K OHM 1/2W .1% AXIAL Resistor,metal Film,365Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details