Vishay Intertechnology, Inc. RES 36.5K OHM 1/2W .1% AXIAL CMF5536K500BERE70

Description
RES 36.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 36.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/2W .1% AXIAL - CMF5536K500BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/2W .1% AXIAL
CMF5536K500BERE70
RES 36.5K OHM 1/2W .1% AXIAL CMF5536K500BERE70
RES 36.5Kohm 1/2W .1% AXIAL

RES 36.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5536K500BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K500BERE70-ND
Through Hole Resistors CMF5536K500BERE70-ND
36.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 36.5 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C3811 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 36.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C3811
Cmf55, 36.5 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C3811
CMF55, 36.5 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 36.5 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K500BERE70 CMF5536K500BERE70-ND 41C3811
Product Name RES 36.5K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 36.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details