Vishay Intertechnology, Inc. Through Hole Resistors CMF5536K500BEEA70

Description
36.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5536K500BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K500BEEA70-ND
Through Hole Resistors CMF5536K500BEEA70-ND
36.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36.5K OHM 1/2W .1% AXIAL - CMF5536K500BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/2W .1% AXIAL
CMF5536K500BEEA70
RES 36.5K OHM 1/2W .1% AXIAL CMF5536K500BEEA70
RES 36.5Kohm 1/2W .1% AXIAL

RES 36.5Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 36.5K .1% T-9 Ea E3 Vishay - 68P6830 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 36.5K .1% T-9 Ea E3 Vishay
68P6830
Cmf-55-70 36.5K .1% T-9 Ea E3 Vishay 68P6830
CMF-55-70 36.5K .1% T-9 EA e3

CMF-55-70 36.5K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K500BEEA70-ND CMF5536K500BEEA70 68P6830
Product Name Through Hole Resistors RES 36.5K OHM 1/2W .1% AXIAL Cmf-55-70 36.5K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers