Vishay Intertechnology, Inc. Through Hole Resistors CMF5536K500BEBF

Description
36.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5536K500BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K500BEBF-ND
Through Hole Resistors CMF5536K500BEBF-ND
36.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36.5K OHM 1/2W .1% AXIAL - CMF5536K500BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/2W .1% AXIAL
CMF5536K500BEBF
RES 36.5K OHM 1/2W .1% AXIAL CMF5536K500BEBF
RES 36.5Kohm 1/2W .1% AXIAL

RES 36.5Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 36.5K .1% T-9 B14 Vishay - 68P6829 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 36.5K .1% T-9 B14 Vishay
68P6829
Cmf-55 36.5K .1% T-9 B14 Vishay 68P6829
CMF-55 36.5K .1% T-9 B14

CMF-55 36.5K .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K500BEBF-ND CMF5536K500BEBF 68P6829
Product Name Through Hole Resistors RES 36.5K OHM 1/2W .1% AXIAL Cmf-55 36.5K .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details