Vishay Intertechnology, Inc. RES 36.1K OHM 1/2W 1% AXIAL CMF5536K100FKRE

Description
RES 36.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.1K OHM 1/2W 1% AXIAL - CMF5536K100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.1K OHM 1/2W 1% AXIAL
CMF5536K100FKRE
RES 36.1K OHM 1/2W 1% AXIAL CMF5536K100FKRE
RES 36.1Kohm 1/2W 1% AXIAL

RES 36.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5536K100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K100FKRE-ND
Through Hole Resistors CMF5536K100FKRE-ND
36.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 36.1K 1% T-1 R36 Vishay - 68P6826 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 36.1K 1% T-1 R36 Vishay
68P6826
Cmf-55 36.1K 1% T-1 R36 Vishay 68P6826
CMF-55 36.1K 1% T-1 R36

CMF-55 36.1K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K100FKRE CMF5536K100FKRE-ND 68P6826
Product Name RES 36.1K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 36.1K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details