Vishay Intertechnology, Inc. RES 36.1K OHM 1/2W .1% AXIAL CMF5536K100BERE70

Description
RES 36.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 36.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.1K OHM 1/2W .1% AXIAL - CMF5536K100BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.1K OHM 1/2W .1% AXIAL
CMF5536K100BERE70
RES 36.1K OHM 1/2W .1% AXIAL CMF5536K100BERE70
RES 36.1Kohm 1/2W .1% AXIAL

RES 36.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5536K100BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K100BERE70-ND
Through Hole Resistors CMF5536K100BERE70-ND
36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 36.1 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C3799 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 36.1 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C3799
Cmf55, 36.1 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C3799
CMF55, 36.1 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 36.1 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K100BERE70 CMF5536K100BERE70-ND 41C3799
Product Name RES 36.1K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 36.1 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details