Vishay Intertechnology, Inc. Through Hole Resistors CMF5536K100BERE

Description
36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5536K100BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K100BERE-ND
Through Hole Resistors CMF5536K100BERE-ND
36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36.1K OHM 1/2W .1% AXIAL - CMF5536K100BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.1K OHM 1/2W .1% AXIAL
CMF5536K100BERE
RES 36.1K OHM 1/2W .1% AXIAL CMF5536K100BERE
RES 36.1Kohm 1/2W .1% AXIAL

RES 36.1Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,36.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 31K8830 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,36.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
31K8830
Resistor,metal Film,36.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 31K8830
Resistor,Metal Film,36.1KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,36.1KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K100BERE-ND CMF5536K100BERE 31K8830
Product Name Through Hole Resistors RES 36.1K OHM 1/2W .1% AXIAL Resistor,metal Film,36.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details