Vishay Intertechnology, Inc. Through Hole Resistors CMF5536K100BER670

Description
36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5536K100BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K100BER670-ND
Through Hole Resistors CMF5536K100BER670-ND
36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5536K100BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5536K100BER670
Metal Film Resistors - CMF5536K100BER670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,361Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,361Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3801
Resistor,metal Film,361Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3801
Resistor,Metal Film,361KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,361KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K100BER670-ND CMF5536K100BER670 41C3801
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,361Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details