Vishay Intertechnology, Inc. Metal Film Resistors - CMF5536K100BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5536K100BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5536K100BER6
Metal Film Resistors - CMF5536K100BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5536K100BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K100BER6-ND
Through Hole Resistors CMF5536K100BER6-ND
36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,36.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3800 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,36.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3800
Resistor,metal Film,36.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3800
Resistor,Metal Film,36.1KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,36.1KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K100BER6 CMF5536K100BER6-ND 41C3800
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,36.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details