Vishay Intertechnology, Inc. Through Hole Resistors CMF5536K100BEEB

Description
36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5536K100BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K100BEEB-ND
Through Hole Resistors CMF5536K100BEEB-ND
36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36.1K OHM 1/2W .1% AXIAL - CMF5536K100BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.1K OHM 1/2W .1% AXIAL
CMF5536K100BEEB
RES 36.1K OHM 1/2W .1% AXIAL CMF5536K100BEEB
RES 36.1Kohm 1/2W .1% AXIAL

RES 36.1Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 36.1K .1% T-9 Eb E3 Vishay - 68P6820 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 36.1K .1% T-9 Eb E3 Vishay
68P6820
Cmf-55 36.1K .1% T-9 Eb E3 Vishay 68P6820
CMF-55 36.1K .1% T-9 EB e3

CMF-55 36.1K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K100BEEB-ND CMF5536K100BEEB 68P6820
Product Name Through Hole Resistors RES 36.1K OHM 1/2W .1% AXIAL Cmf-55 36.1K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details