Vishay Intertechnology, Inc. RES 36.1K OHM 1/2W .1% AXIAL CMF5536K100BEEA

Description
RES 36.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 36.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.1K OHM 1/2W .1% AXIAL - CMF5536K100BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.1K OHM 1/2W .1% AXIAL
CMF5536K100BEEA
RES 36.1K OHM 1/2W .1% AXIAL CMF5536K100BEEA
RES 36.1Kohm 1/2W .1% AXIAL

RES 36.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5536K100BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K100BEEA-ND
Through Hole Resistors CMF5536K100BEEA-ND
36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 36.1K .1% T-9 Ea E3 Vishay - 68P6818 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 36.1K .1% T-9 Ea E3 Vishay
68P6818
Cmf-55 36.1K .1% T-9 Ea E3 Vishay 68P6818
CMF-55 36.1K .1% T-9 EA e3

CMF-55 36.1K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K100BEEA CMF5536K100BEEA-ND 68P6818
Product Name RES 36.1K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 36.1K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details