Vishay Precision Group Metal Film Resistors - CMF5536K000JKKA

Description
Metal Film Resistors - Through Hole CMF-55 36K 5% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 36K 5% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5536K000JKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5536K000JKKA
Metal Film Resistors - CMF5536K000JKKA
Metal Film Resistors - Through Hole CMF-55 36K 5% T-1 K36

Metal Film Resistors - Through Hole CMF-55 36K 5% T-1 K36

Supplier's Site
Cmf-55 36K 5% T-1 K36 Vishay - 68P6817 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 36K 5% T-1 K36 Vishay
68P6817
Cmf-55 36K 5% T-1 K36 Vishay 68P6817
CMF-55 36K 5% T-1 K36

CMF-55 36K 5% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5536K000JKKA 68P6817
Product Name Metal Film Resistors - Cmf-55 36K 5% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details