Vishay Intertechnology, Inc. Metal Film Resistors - CMF5536K000FER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5536K000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5536K000FER6
Metal Film Resistors - CMF5536K000FER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5536K000FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K000FER6-ND
Through Hole Resistors CMF5536K000FER6-ND
36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 36 Kohm, +/1 Percent, 25 Ppm Vishay - 41C3794 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 36 Kohm, +/1 Percent, 25 Ppm Vishay
41C3794
Cmf55, 36 Kohm, +/1 Percent, 25 Ppm Vishay 41C3794
CMF55, 36 kOhm, +/- 1 Percent, 25 ppm

CMF55, 36 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K000FER6 CMF5536K000FER6-ND 41C3794
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 36 Kohm, +/1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details